EP-500833详情
Eaton EP-500833重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Degree of protection (IP)
IP20
Number of digital inputs
0
Surface protection
Untreated
0个相似型号
EP-500833拓展信息
EP-500833详情
Eaton EP-500833重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Degree of protection (IP)
IP20
Number of digital inputs
0
Surface protection
Untreated
EP-500833拓展信息