EP-501265详情
Eaton EP-501265重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
80
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
10 - 35
Pollution degree
2
Connectable conductor cross section solid-core
1 - 35
频率
50/60 Hz
0个相似型号
EP-501265拓展信息








哦! 它是空的。