E-Z1016-8393详情
Eaton E-Z1016-8393重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
1
Body Orientation
Straight
Mounting Styles
Cable
Operating Temp Range
-40C to 105C
Operating Temperature Max Deg. C
105C
Operating Temperature Min Deg. C
-40C
Voltage Rating Max
600VDC/600VAC
类型
Power
性别
PL
接头数量
1(POS)
端口的数量
1(Port)
最大额定电流
400(A)
产品高度(mm)
Not Required(mm)
E-Z1016-8393拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。