Eaton FAZ6-C10/3
- 收藏
- 对比
FAZ6-C10/3
718-FAZ6-C10/3
无类别的
--
大陆
立即发货

CIRCUIT BREAKER, 3 POLE, C TYP, 10A, Product Range:FAZ6 Series, Current Rating:10A, No. of Poles:3 Pole, Voltage Rating V DC:-, Voltage Rating VAC:400VAC, Circuit Breaker Mounting:DIN Rail, Panel, SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes
1最小包装量--
FAZ6-C10/3详情
Eaton FAZ6-C10/3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
FAZ6-C10/3
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
1.95
电路保护类型
热断路器
达到SVHC
compliant
FAZ6-C10/3拓展信息







哦! 它是空的。