FAZ6-C10/4详情
Eaton FAZ6-C10/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Programmable
无
Operating Supply Voltage (Min)
2.25(V)
Operating Supply Voltage (Max)
2.75(V)
Operating Temp Range
-20C to 70C
Standard Frequency
40
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
10A
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
FAZ6-C10/4拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。