FAZ6-C2/3详情
Eaton FAZ6-C2/3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
48
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
Manufacturer Part Number
FAZ6-C2/3
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.52
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
2A
Reach合规守则
compliant
频率稳定性
±20(ppm)
对称性-最大值
55(%)
电路保护类型
热断路器
FAZ6-C2/3拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。