FAZ-B20/1-NA详情
Eaton FAZ-B20/1-NA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
RoHS
Non-Compliant
Manufacturer Part Number
FAZ-B20/1-NA
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.53
电路保护类型
THERMAL MAGNETIC
达到SVHC
compliant
FAZ-B20/1-NA拓展信息








哦! 它是空的。