FAZ-D4/1-NA-SP详情
Eaton FAZ-D4/1-NA-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
Voltage Rating (AC)
480 V
RoHS
Compliant
Manufacturer Part Number
FAZ-D4/1-NA-SP
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.52
终端
Screw
额定电流
4 A
Reach合规守则
compliant
极数
1
电路保护类型
THERMAL MAGNETIC
达到SVHC
无SVHC
FAZ-D4/1-NA-SP拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。