FAZ-D5/3-RT详情
Eaton FAZ-D5/3-RT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FAZ-D5/3-RT
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.56
Voltage Rating (AC)
240 V
RoHS
Compliant
Reach合规守则
compliant
额定电流
5 A
极数
3
电路保护类型
THERMAL MAGNETIC
达到SVHC
无SVHC
FAZ-D5/3-RT拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。