FAZ-Z50/1详情
Eaton FAZ-Z50/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
Approvals
UL
RoHS
Compliant
Manufacturer Part Number
FAZ-Z50/1
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.55
终端
Screw
Reach合规守则
compliant
极数
1
电路保护类型
THERMAL MAGNETIC
FAZ-Z50/1拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。