FBP-70详情
Eaton FBP-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Stud
Voltage Rating DC
700 VDC
Indicator Style
无指示灯
系列
FBP
类型
半导体保险丝
额定电流
70 A
终端样式
螺栓固定
保险丝类型
快速吹扫
产品
特种保险丝
本体样式
插装刀片式保险丝
FBP-70拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。