FD3060VL详情
Eaton FD3060VL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2200AGB1001A2UA
Approvals
cURus
Manufacturer
Gems Sensors & Controls
RoHS
无
类型
General Industrial (Unamplified)
输出量
100 mV
输入
10 VDC
温度范围
-40-260 °F
电气连接
DIN 43650 Form C
知识产权评级
IP65
0个相似型号
FD3060VL拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。