FD3200LA02详情
Eaton FD3200LA02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
ET8215CPD82
Approvals
CSA
Manufacturer
Intermatic
RoHS
无
Timing Range
1
终端
螺丝端子
操作方式
Off Delay, On Delay
触点
1NO
0个相似型号
FD3200LA02拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。