FD3225LA04详情
Eaton FD3225LA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount,Rigid
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
324TTFC4026
Approvals
CSA, UL
Manufacturer
Marathon Electric
类型
通用型
组成
Cast Iron
转速/转速
1,800 RPM
轴承类型
Ball
过载保护
None
总长度
28.82
相位
3
FD3225LA04拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。