FDB3015L详情
Eaton FDB3015L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
RoHS
有
Manufacturer
Thomas & Betts
Approvals
CE, CSA, UL
Slot Width
0.3
Manufacturer Part Number
TY25X3WPB6A
颜色
Black
样式
Slotted, Standard
长度
12
长度(毫米)
305 mm
FDB3015L拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。