FDB3070LU13详情
Eaton FDB3070LU13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT2NU4040AFF000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
额定电流
40 A
保护措施
Branch Circuit
端子类型
Bolt-On
0个相似型号
FDB3070LU13拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。