FDC3030H08详情
Eaton FDC3030H08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
36.265
Approvals
UR;CSA
Manufacturer
Altech
Wire Gauge Range
22~10 AWG
颜色
Green
端口的数量
15
导线/电缆类型
Solid Wire;Stranded Wire
0个相似型号
FDC3030H08拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。