FFSS100详情
Eaton FFSS100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
G1/4
Manufacturer part #
R91W-2GK-NEN
Material (details)
Case and cap: Acetal · Valve: Stainless steel/EPDM · Valve seat: Acetal · O-ring (valve seat): EPDM · Diaphragm: Acetal/nylon with nitrile rubber
Internal thread
1/4
Max. operating pressure
10bar
类型
R91W-2GK-NEN
0个相似型号
FFSS100拓展信息








哦! 它是空的。