FHN55W详情
Eaton FHN55W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Eaton - Electronics Division
Product Status
Obsolete
Voltage, Rating
250 V
Mounting Styles
面板安装
Shaft Type
卡口旋钮释放
系列
-
额定电流
30 A
极数
1 Pole
产品
保险丝座
FHN55W拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。