FUSE-CADDY2详情
Eaton FUSE-CADDY2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
包括的包装
Blade, ATC, Blade, Max, Blade, Blade, Micro, Miniature (Low Profile)
Voltage, Rating
-
Package
Bulk
厂商
Eaton - Bussmann Electrical Division
Product Status
活跃
系列
-
额定电流
3 ~ 80A
回应时间
-
包括
-
数量
372 Pieces - 11 Values (Mixed Quantities)
套件类型
汽车
FUSE-CADDY2拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。