GBAS70A详情
Eaton GBAS70A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
34.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
50
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
427
Min. permitted bending radius, stationary application/permanent installation
137
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GBAS70A拓展信息








哦! 它是空的。