GBB-10详情
Eaton GBB-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
8-98
Contact Materials
铍铜
Mounting
电缆安装
操作温度
-55 to 175 °C
性别
Plug
触点性别
SKT
应力消除
无
产品长度
36.07 mm
GBB-10拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。