GC1810详情
Eaton GC1810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
GC1810
Part Life Cycle Code
活跃
Ihs Manufacturer
ASI SEMICONDUCTOR INC
Risk Rank
5.2
ECCN 代码
EAR99
Reach合规守则
unknown
二极管类型
可变电容二极管
Rep Pk反向电压-最大值
90 V
二极管电容-标称
5.6 pF
最小品质因数
650
GC1810拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。