GC82C79详情
Eaton GC82C79重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
100
Min. permitted bending radius, moving application/free movement
313
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
25
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
25
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Material core insulation
Other
GC82C79拓展信息








哦! 它是空的。