GD2015DA3详情
Eaton GD2015DA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
TR-51661-12
Approvals
CE, CSA, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
3
终端
8 Pin
操作方式
关闭延迟
触点
单刀双掷
0个相似型号
GD2015DA3拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。