Eaton GDA-5
- 收藏
- 对比
GDA-5
718-GDA-5
保险丝
--
大陆
立即发货

Fuse, Cartridge, 5A, 5X20Mm, Fast Acting; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating Vac:250V; Fuse Size Metric:5Mm X 20Mm; Fuse Size Imperial:0.2 X 0.79; Product Range:Gda Series; Diameter:5Mm; Length:20Mm Rohs Compliant: No /Eaton Bussmann GDA-5
1最小包装量--
添加到询价列表
GDA-5详情
Eaton GDA-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
GDA-5拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division







哦! 它是空的。