GEB1100FFG详情
Eaton GEB1100FFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Voltage, Rating
300 Volts
Manufacturer Part Number
A3478
Manufacturer
Turck
连接器类型
Size Adapter
性别
公转母
额定电流
4 Amps
极数
3
0个相似型号
GEB1100FFG拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。