GFR60E详情
Eaton GFR60E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
28.58 mm
Minimum Cable Diameter (mm)
23.42 mm
Angle
Straight
Manufacturer Part Number
TECK075 6S
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
GFR60E拓展信息








哦! 它是空的。