GH6M035A5B1详情
Eaton GH6M035A5B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
有
Material quality
Polyamide (PA)
Wrench width
27
Nominal thread size metric/PG
20
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
10 - 14
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
10
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Other
Pitch thread
1.5
GH6M035A5B1拓展信息








哦! 它是空的。