GL14详情
Eaton GL14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Reinforced Thermoplastic
Manufacturer Part Number
E1010-71-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
120 VAC
连接类型
Plug
0个相似型号
GL14拓展信息
GL14详情
Eaton GL14重要参数规格及、参数值,及相似型号如下:
Insulator Material
Reinforced Thermoplastic
Manufacturer Part Number
E1010-71-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
120 VAC
连接类型
Plug
GL14拓展信息