GLH460036M详情
Eaton GLH460036M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
21042104179
Manufacturer
Pfannenberg
RoHS
无
Mounting
Surface
操作温度
-13~131
颜色
Amber
操作方式
Flashing
灯型
Xenon
工作电压
195~253 VAC
知识产权评级
IP66;IP67
0个相似型号
GLH460036M拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。