GLT1701详情
Eaton GLT1701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
129
Min. permitted bending radius, stationary application/permanent installation
69
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
17.1
Permitted cable outer temperature during assembling/handling
-30 - 90
Colour outer sheath
Black
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 100
Stranding element
无
GLT1701拓展信息








哦! 它是空的。