Eaton GMA-100MA-R
- 收藏
- 对比
GMA-100MA-R
718-GMA-100MA-R
保险丝
--
大陆
立即发货

Cartridge Fuse Current Rating:100Ma; Voltage Rating:250V; Fuse Type:Fast Acting; Fuse Size/Group:5 X 20 Mm; Leaded Process Compatible:No; Body Material:Glass; Diameter:5Mm; Fuse Terminals:Axial Lead; Length:20Mm Rohs Compliant: Yes /Eaton Bussmann GMA-100MA-R
1最小包装量--
添加到询价列表
GMA-100MA-R详情
Eaton GMA-100MA-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
GMA-100MA-R拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division







哦! 它是空的。