GMA-V-125-R详情
Eaton GMA-V-125-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
16-8
Contact Materials
Copper Alloy
Mounting
壁挂式
操作温度
-55 to 125 °C
性别
Receptacle
触点性别
SKT
应力消除
有
产品长度
51.99 mm
GMA-V-125-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。