GUAL59-SA详情
Eaton GUAL59-SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
STH-212-12
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.06
轴承类型
Take Up
0个相似型号
GUAL59-SA拓展信息
GUAL59-SA详情
Eaton GUAL59-SA重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
STH-212-12
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.06
轴承类型
Take Up
GUAL59-SA拓展信息