HAS-R-70详情
Eaton HAS-R-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
172.365101 g
Package
Tube
厂商
Infineon Technologies
Product Status
Obsolete
RoHS
Non-Compliant
系列
*
包装
Bulk
额定电流
70 A
保险丝类型
Time Delay / Slow Blow
产品
Class RK5 Fuse
本体样式
盒式保险丝
HAS-R-70拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。