Eaton HKP-HHA
- 收藏
- 对比
HKP-HHA
718-HKP-HHA
保险丝
--
大陆
立即发货

FUSE HOLDER, Fuse Holder Type:Enclosed Screw Knob, Fuse Current:15A, Fuse Size Held:1/4 x 1-1/4, Holder Terminals:Quick Connect, No. of Fuses:1Fuses, Product Range:HKP Series, Voltage Rating VAC:250V, Voltage Rating VDC:- RoHS Compliant:
1最小包装量--
HKP-HHA详情
Eaton HKP-HHA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
保险丝电流
15A
HKP-HHA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。