HLD3450W详情
Eaton HLD3450W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Manufacturer Part Number
9681X-1CC-3-P1-W72
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
单刀双掷
额定电流
11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC
压力范围
0-1,000 psi
电气连接
1/2 in NPT, Wire Leads
HLD3450W拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。