HMX3D444NAP3详情
Eaton HMX3D444NAP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/8 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
86151-1
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Current, Solid State AC
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
0个相似型号
HMX3D444NAP3拓展信息








哦! 它是空的。