HV9F20BP-2M0A008详情
Eaton HV9F20BP-2M0A008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Nylon
RoHS
Compliant
颜色
Red
导线/电缆直径
105 mm
导线/电缆颜色
Red
达到SVHC
Unknown
可燃性等级
UL94 V-2
0个相似型号
HV9F20BP-2M0A008拓展信息
5785K
Eaton
58-4219
Eaton
58-4515-2
Eaton
58840-400
Eaton
RSV9040AP-5M0A00
Eaton
6702ED618
Eaton
S801R10N3B
Eaton
S801V42N3B
Eaton
S811 V10P3S
Eaton
S811R10N3S
Eaton








哦! 它是空的。