HVJ3F详情
Eaton HVJ3F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Blade width
8
Blade length
150
Blade thickness
1.2
Model
Straight
Manufacturer Part Number
HVJ3F
Manufacturer
Smiths Group
Part Life Cycle Code
活跃
Ihs Manufacturer
SMITHS GROUP PLC
Risk Rank
5.39
Reach合规守则
unknown
射频/微波器件类型
90 DEGREE HYBRID COUPLER
绝缘的
无
HVJ3F拓展信息








哦! 它是空的。