HVX00224BAC2P3PGRB详情
Eaton HVX00224BAC2P3PGRB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24 Volts
Manufacturer Part Number
332762
Manufacturer
Murrelektronik
连接器类型
Y-Splitter
性别
Female to (1) Male (1) Female
额定电流
4 Amps
极数
5
知识产权评级
IP67
0个相似型号
HVX00224BAC2P3PGRB拓展信息








哦! 它是空的。