HVX003A1-4A1B1C2详情
Eaton HVX003A1-4A1B1C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
Time Delay
RoHS
有
Manufacturer
Littelfuse
Approvals
CSA, UL
Interrupt Rating
200 kA @ 600 V
Manufacturer Part Number
KLDR02.5TXP
Package Type
Cartridge
Body Length (mm)
38.1 mm
额定电流
2.5 A
0个相似型号
HVX003A1-4A1B1C2拓展信息








哦! 它是空的。