HVX150A2-4A1N1B4C2详情
Eaton HVX150A2-4A1N1B4C2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TY3X1NPG6A
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Gray
样式
Slotted, High Density
长度
12
长度(毫米)
305 mm
HVX150A2-4A1N1B4C2拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。