HVX20024AAP1P3PG详情
Eaton HVX20024AAP1P3PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
前端安装
引脚数
5
Maximum Voltage
300 VAC, 300 VDC
Manufacturer Part Number
U8229-1
Approvals
CSA, UL
Manufacturer
Turck
额定电流
5 A
知识产权评级
IP67
长度
1 m
0个相似型号
HVX20024AAP1P3PG拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。