IS-16/1详情
Eaton IS-16/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1056061Y0EQF
Manufacturer
Stearns
Mounting
端部安装
RoHS
Non-Compliant
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
知识产权评级
IP23
0个相似型号
IS-16/1拓展信息
IS-16/1详情
Eaton IS-16/1重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1056061Y0EQF
Manufacturer
Stearns
Mounting
端部安装
RoHS
Non-Compliant
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
知识产权评级
IP23
IS-16/1拓展信息