JA119/A1详情
Eaton JA119/A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
R8
Package
ACS800R8IP21
Manufacturer Part Number
ACS800-PC-0400-5+D150-ABBI
Manufacturer
ABB
Mounting
Panel
最高频率
300 Hz
知识产权评级
IP21
0个相似型号
JA119/A1拓展信息
JA119/A1详情
Eaton JA119/A1重要参数规格及、参数值,及相似型号如下:
Enclosure
R8
Package
ACS800R8IP21
Manufacturer Part Number
ACS800-PC-0400-5+D150-ABBI
Manufacturer
ABB
Mounting
Panel
最高频率
300 Hz
知识产权评级
IP21
JA119/A1拓展信息