Eaton JA1S-D3-A0010-02E
- 收藏
- 对比
JA1S-D3-A0010-02E
718-JA1S-D3-A0010-02E
断路器
--
大陆
立即发货

HYDRAULIC MAGNETIC CIRCUIT BREAKER, Product Range:-, Current Rating:10A, No. of Poles:1 Pole, Input Voltage VAC:250V, Interrupting Capacity:5kA, Trip Time:18s, Dielectric Strength:-, Circuit Breaker Mounting:Panel RoHS Compliant: Yes
1最小包装量--
添加到询价列表
JA1S-D3-A0010-02E详情
Eaton JA1S-D3-A0010-02E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
JA1S-D3-A0010-02E拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton







哦! 它是空的。