Eaton JA2S-0000068
- 收藏
- 对比
JA2S-0000068
718-JA2S-0000068
断路器
--
大陆
立即发货

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 15A, Product Range:J Series, Current Rating:-, No. of Poles:2 Pole, Input Voltage VAC:-, Interrupting Capacity:5kA, Trip Time:120s, Dielectric Strength:-, Circuit Breaker Mounting:Panel RoHS Compliant: Yes
1最小包装量--
添加到询价列表
JA2S-0000068详情
Eaton JA2S-0000068重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E34-6001600R05-X-KIT
Manufacturer
Honeywell
0个相似型号
JA2S-0000068拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton







哦! 它是空的。