JCX-450X详情
Eaton JCX-450X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E34-600200-R07XSPSCS
Manufacturer
Honeywell
Interrupt Rating
80 kA
Indicator Style
开路保险丝
系列
JCX
类型
E-Rated Fuse
额定电流
450 A
终端样式
Cartridge (Non Standard)
产品
中压保险丝
JCX-450X拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。